Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0060
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0429
|
80,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
80,000
in stock
|
Buy Now | |
element14
from US$0.0375
|
80,000
in stock
|
Buy Now | |
Rutronik
from US$0.0250
|
-
|
Buy Now | |
Future Electronics
from US$0.0265
|
-
|
Buy Now | |
Avnet America
from US$0.0339
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
RoHS Compliant | Yes |
Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0805 | Newark Electronics |
KC 2,2nF0805 10% 50VX7R ASTCUOM | Rutronik |
Cap Ceramic 0.0022uF 50V X7R 10% Pad SMD 0805 OMD-CAP with Soft Termination 125C | Future Electronics |
Multilayer Ceramic Capacitor, 2200 pF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 2200 pF, 50 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL21B222KB6WPNC?
Additional datasheets, footprints and schematics for CL21B222KB6WPNC are listed on our Part Details page. You can also find images and similar parts to CL21B222KB6WPNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B222KB6WPNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B222KB6WPNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B222KB6WPNC fall under?
The CL21B222KB6WPNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B222KB6WPNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B222KB6WPNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B222KB6WPNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B222KB6WPNC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for CL21B222KB6WPNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B222KB6WPNC often in real-time on the comparison pages.
What if I can't find stock of CL21B222KB6WPNC?
You can fill out our help required form which you can use to request a quote for CL21B222KB6WPNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.