Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0261
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0273
|
4,060,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
448,000
in stock
|
Buy Now | |
element14
from US$0.0412
|
448,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
448,000
in stock
|
Buy Now | |
Rutronik
from US$0.0267
|
420,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
408,000
in stock
|
Buy Now | |
Avnet America
from US$0.0326
|
166,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0261
|
50,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0396
|
46,720
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0366
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,302,000
in stock
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CL21 Series 10 uF 16 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap, 10Uf, 16V, Mlcc, 0805 | Newark Electronics |
KC 10µF 0805 10% 16V X7R | Rutronik |
10UF 16V 10% 0805 | TTI Europe |
Multilayer Ceramic Capacitor, 10 uF, 16 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
SMD MLC Capacitor 10uF 16V X7R 0805 | Schukat Electronic |
Multilayer Ceramic Capacitor, 10 uF, 16 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL21B106KOQNNNE?
Additional datasheets, footprints and schematics for CL21B106KOQNNNE are listed on our Part Details page. You can also find images and similar parts to CL21B106KOQNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B106KOQNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B106KOQNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B106KOQNNNE fall under?
The CL21B106KOQNNNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B106KOQNNNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B106KOQNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B106KOQNNNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B106KOQNNNE have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for CL21B106KOQNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B106KOQNNNE often in real-time on the comparison pages.
What if I can't find stock of CL21B106KOQNNNE?
You can fill out our help required form which you can use to request a quote for CL21B106KOQNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.