Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
11,218,000
units
|
Buy Now |
![]() |
Arrow Electronics |
7,322,000
units
|
Buy Now |
![]() |
TTI Europe |
4,202,000
units
|
Buy Now |
![]() |
Avnet Europe |
1,044,000
units
|
Buy Now |
![]() |
Avnet America |
1,017,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
107,600
units
|
Buy Now |
![]() |
Rutronik |
66,000
units
|
Buy Now |
![]() |
element14 |
30,000
units
|
Buy Now |
![]() |
Farnell |
30,000
units
|
Buy Now |
![]() |
Avnet Asia |
10,000
units
|
Buy Now |
![]() |
Newark Electronics |
8,000
units
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CL21 Series 10 uF 10 V ▒10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
10UF 10V 10% 0805 | TTI Europe |
Multilayer Ceramic Capacitor, 10 uF, 10 V, ± 10%, X5R, 0805 [2012 Metric] | Avnet Europe |
MLCC (2012) 0805 10uF 10VDC ±10% X5R | Elfaro |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC 10µF 0805 10% 10V X5R | Rutronik |
Cap, 10Uf, 10V, Mlcc, 0805 | Newark Electronics |
10uF+/-10% 10V X5R 2 0805 | Mouser Electronics |
Where can I find additional details, specifications and documents for a CL21A106KPFNNNE?
Additional datasheets, footprints and schematics for CL21A106KPFNNNE are listed on our Part Details page. You can also find images and similar parts to CL21A106KPFNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21A106KPFNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21A106KPFNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21A106KPFNNNE fall under?
The CL21A106KPFNNNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21A106KPFNNNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21A106KPFNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21A106KPFNNNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21A106KPFNNNE have stock available?
Authorised distributors including Future Electronics, Arrow Electronics, TTI Europe, Avnet Europe and Avnet America have stock available or on a lead time for CL21A106KPFNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21A106KPFNNNE often in real-time on the comparison pages.
What if I can't find stock of CL21A106KPFNNNE?
You can fill out our help required form which you can use to request a quote for CL21A106KPFNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.