Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0138
|
36,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0110
|
692,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
124,000
in stock
|
Buy Now | |
Avnet America
from US$0.0123
|
120,000
in stock
|
Buy Now | |
element14
from US$0.0154
|
36,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0123
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap Ceramic 10uF 10V X5R 10% Pad SMD 0805 85C T/R | Future Electronics |
Cap, 10Uf, 10V, Mlcc, 0805 | Newark Electronics |
Multilayer Ceramic Capacitor, 10 uF, 10 V, ± 10%, X5R, 0805 [2012 Metric] | Avnet America |
10UF 10V 10% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a CL21A106KPCLQNC?
Additional datasheets, footprints and schematics for CL21A106KPCLQNC are listed on our Part Details page. You can also find images and similar parts to CL21A106KPCLQNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21A106KPCLQNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21A106KPCLQNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21A106KPCLQNC fall under?
The CL21A106KPCLQNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21A106KPCLQNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21A106KPCLQNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL21A106KPCLQNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21A106KPCLQNC have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CL21A106KPCLQNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21A106KPCLQNC often in real-time on the comparison pages.
What if I can't find stock of CL21A106KPCLQNC?
You can fill out our help required form which you can use to request a quote for CL21A106KPCLQNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.