Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Product Range | TP Series |
---|---|
Current Rating | 30A |
Voltage Rating | 60VDC |
Contact Plating | Gold Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Black |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Screw |
Voltage Rating VAC | 25V |
Binding Post, 30A, Panel, Blk | Newark Electronics |
Where can I find additional details, specifications and documents for a CL2160B?
Additional datasheets, footprints and schematics for CL2160B are listed on our Part Details page. You can also find images and similar parts to CL2160B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL2160B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL2160B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL2160B fall under?
The CL2160B is listed under Test & Measurement > Test Connectors & IC Clips > Binding Posts.
Can I view similar or alternative parts?
You can view similar parts to CL2160B when available in the Binding Posts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL2160B you can contact the distributor directly for product support, shipping queries etc.
Is the CL2160B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL2160B have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for CL2160B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL2160B often in real-time on the comparison pages.
What if I can't find stock of CL2160B?
You can fill out our help required form which you can use to request a quote for CL2160B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.