Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
5.0 to 90V operating range (VA-B) |
20mA ±10% at 5.0 - 90V |
0.01%/°C typical temperature coefficient |
Available in TO-243AA (SOT-89), TO-252 (D-PAK), & TO-92 packages |
Can be paralleled for higher current |
+Vin min (V) | 5.0 |
---|---|
+Vin max (V) | 90 |
Vout min (V) | 5.0 |
Vout max (V) | 90 |
Output Current (mA) | 20 |
Dimming | External FET |
Parallelable | Yes |
Package | TO-252, TO-92, SOT-89 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnetic Unit |Carlo Gavazzi CL2 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a CL2?
Additional datasheets, footprints and schematics for CL2 are listed on our Part Details page. You can also find images and similar parts to CL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL2 you can contact the distributor directly for product support, shipping queries etc.
Is the CL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL2 have stock available?
Authorised distributors including Toby Electronics, RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for CL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL2 often in real-time on the comparison pages.
What if I can't find stock of CL2?
You can fill out our help required form which you can use to request a quote for CL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.