Status: | Unknown |
---|---|
Series: | MS-3 Series |
RoHS: | Unknown |
No distributors results available
Product Range | MS-3 Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a CL19268?
Additional datasheets, footprints and schematics for CL19268 are listed on our Part Details page. You can also find images and similar parts to CL19268 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL19268 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL19268 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL19268 fall under?
The CL19268 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to CL19268 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL19268 you can contact the distributor directly for product support, shipping queries etc.
Is the CL19268 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL19268 have stock available?
There is no stock from authorised distributors for CL19268.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL19268 often in real-time on the comparison pages.
What if I can't find stock of CL19268?
You can fill out our help required form which you can use to request a quote for CL19268 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.