Status: | Unknown |
---|---|
Series: | Quicktest |
RoHS: | Unknown |
Prices starting from US$46.43
Socket Tester Type | UK / Europe Mains Socket Tester |
---|---|
Power Consumption | - |
Frequency Min | - |
Frequency Max | - |
Product Range | Quicktest |
Plug Type | EU |
SVHC | No SVHC (15-Jan-2019) |
Cable Assembly Type | Power |
Cable Length | 1.5m |
Cable Length - Imperial | 4.92ft |
Cable Length - Metric | 1.5m |
Colour | Black |
Conductor Size | 0.75mm² |
Connector Type A | Mains Plug Euro |
Connector Type B | QUICKTEST Connector |
Current Rating | 5A |
External Depth | 113mm |
External Length / Height | 49mm |
External Width | 60mm |
Jacket Colour | Black |
Lead Length | 1.5mm |
Voltage Rating | 240V |
LEAD, QUICKTEST, EURO PLUG, 1.5M | element14 |
The Cliff CL 1860 test adapter provides a safe and efficient, temporary connection of mains-operated devices to a suitable power source. Ideal for many applications, including laboratories, test benches, repair shops, etc.This text is machine translated. | Conrad |
Cliff Quicktest 5A 250 VAC DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
Test panel | Transfer Multisort Elektronik |
Lead, Quicktest, Euro Plug, 1.5M | Newark Electronics |
Where can I find additional details, specifications and documents for a CL1860?
Additional datasheets, footprints and schematics for CL1860 are listed on our Part Details page. You can also find images and similar parts to CL1860 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL1860 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL1860 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL1860 fall under?
The CL1860 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to CL1860 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL1860 you can contact the distributor directly for product support, shipping queries etc.
Is the CL1860 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL1860 have stock available?
Authorised distributors including element14, Farnell, Conrad, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for CL1860.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL1860 often in real-time on the comparison pages.
What if I can't find stock of CL1860?
You can fill out our help required form which you can use to request a quote for CL1860 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.