Status: | Unknown |
---|---|
Series: | Quicktest |
RoHS: | Unknown |
Prices starting from US$41.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.88
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$48.25
|
131
in stock
|
Buy Now | |
element14
from US$43.06
|
63
in stock
|
Buy Now | |
Rapid Electronics
from US$41.78
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$46.31
|
42
in stock
|
Buy Now | |
Conrad
from US$70.79
|
16
in stock
|
Buy Now | |
Schukat Electronic
from US$41.31
|
7
in stock
|
Buy Now |
Socket Tester Type | - |
---|---|
Power Consumption | - |
Frequency Min | - |
Frequency Max | - |
Product Range | Quicktest |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Size | 0.75mm² |
Colour | Black |
Connector Type B | QUICKTEST Connector |
Current Rating | 13A |
External Depth | 127mm |
External Height | 49mm |
External Length / Height | 49mm |
External Width | 60mm |
Fixing Style | 2 x M4 |
Fuse Current | 15A |
Termination Method | Screw |
Voltage Rating VAC | 240V |
Weight | 245g |
Electrical Tester | Newark Electronics |
CONNECTOR, MAINS, QUICKTEST | Farnell |
Cliff CL1850 Quicktest Mains Connector | Rapid Electronics |
Test panel | Transfer Multisort Elektronik |
The Cliff CL 1850 test adapter provides a safe and efficient, temporary connection of mains-operated devices to a suitable power source. Ideal for many applications, including laboratories, test benches, repair shops, etc.This text is machine translated. | Conrad |
Quicktext AC-Connector 240V/13A | Schukat Electronic |
Where can I find additional details, specifications and documents for a CL1850?
Additional datasheets, footprints and schematics for CL1850 are listed on our Part Details page. You can also find images and similar parts to CL1850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL1850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL1850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL1850 fall under?
The CL1850 is listed under Test & Measurement > Component Testing > Universal Component Testers.
Can I view similar or alternative parts?
You can view similar parts to CL1850 when available in the Universal Component Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL1850 you can contact the distributor directly for product support, shipping queries etc.
Is the CL1850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL1850 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for CL1850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL1850 often in real-time on the comparison pages.
What if I can't find stock of CL1850?
You can fill out our help required form which you can use to request a quote for CL1850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.