Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | - |
Knob / Dial Style | Round |
Knob Diameter | 19.3mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cliff Rotary Knob 19.3mm Black Rotary Switch | Distrelec |
Knob | Transfer Multisort Elektronik |
Cliff CL178884 K21 Control Knob Black 6mm Screw Fix | Rapid Electronics |
Where can I find additional details, specifications and documents for a CL178884?
Additional datasheets, footprints and schematics for CL178884 are listed on our Part Details page. You can also find images and similar parts to CL178884 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL178884 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL178884 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL178884 fall under?
The CL178884 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to CL178884 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL178884 you can contact the distributor directly for product support, shipping queries etc.
Is the CL178884 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL178884 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for CL178884.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL178884 often in real-time on the comparison pages.
What if I can't find stock of CL178884?
You can fill out our help required form which you can use to request a quote for CL178884 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.