Status: | Unknown |
---|---|
Series: | TP6 Series |
RoHS: | Unknown |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.15
|
34
in stock
|
Buy Now | |
Conrad
from US$4.67
|
93
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.09
|
79
in stock
|
Buy Now | |
Rapid Electronics
from US$2.85
|
72
in stock
|
Buy Now | |
Distrelec
from US$2.01
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
34
in stock
|
Buy Now | |
element14
from US$4.08
|
34
in stock
|
Buy Now |
Product Range | TP6 Series |
---|---|
Current Rating | 30A |
Voltage Rating | - |
Contact Plating | Gold Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Red |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
30 A Red | Conrad |
Socket | Transfer Multisort Elektronik |
Cliff CL159721A TP6S binding post ,30A, red, gold plated, assembled | Rapid Electronics |
Cliff Binding Post 4mm 30A Red | Distrelec |
Binding Post, 30A, Panel, Red | Newark Electronics |
BINDING POST, 30A, PANEL, RED | element14 |
Where can I find additional details, specifications and documents for a CL159721A?
Additional datasheets, footprints and schematics for CL159721A are listed on our Part Details page. You can also find images and similar parts to CL159721A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL159721A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL159721A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL159721A fall under?
The CL159721A is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CL159721A when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL159721A you can contact the distributor directly for product support, shipping queries etc.
Is the CL159721A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL159721A have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for CL159721A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL159721A often in real-time on the comparison pages.
What if I can't find stock of CL159721A?
You can fill out our help required form which you can use to request a quote for CL159721A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.