Status: | Unknown |
---|---|
Series: | TPP Series |
RoHS: | Unknown |
Product Range | TPP Series |
---|---|
Current Rating | - |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Black Red |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Screw |
Socket | Transfer Multisort Elektronik |
4 mm | Conrad |
BINDING POST, BLK/RED, SCREW | element14 |
Binding Post, 30A, Panel, Blk/Red | Newark Electronics |
Where can I find additional details, specifications and documents for a CL159701?
Additional datasheets, footprints and schematics for CL159701 are listed on our Part Details page. You can also find images and similar parts to CL159701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL159701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL159701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL159701 fall under?
The CL159701 is listed under Test & Measurement > Test Connectors & IC Clips > Binding Posts.
Can I view similar or alternative parts?
You can view similar parts to CL159701 when available in the Binding Posts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL159701 you can contact the distributor directly for product support, shipping queries etc.
Is the CL159701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL159701 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, element14, Farnell and Newark Electronics have stock available or on a lead time for CL159701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL159701 often in real-time on the comparison pages.
What if I can't find stock of CL159701?
You can fill out our help required form which you can use to request a quote for CL159701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.