Status: | Unknown |
---|---|
Series: | S2 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
370
in stock
|
Buy Now | |
Conrad
from US$0.49
|
145
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
47
in stock
|
Buy Now | |
element14
from US$0.18
|
47
in stock
|
Buy Now |
Accessory Type | Red Nylon Nut 7/16" UNF |
---|---|
For Use With | Cliff Electronic S2 Series 6.35mm Jack Sockets |
Product Range | S2 Series |
SVHC | No SVHC (15-Jan-2019) |
Thread Size - Imperial | 7-16 UNF |
Nut | Transfer Multisort Elektronik |
Suitable for jack installation couplings 6.35 mm.This text is machine translated. | Conrad |
Cliff Nut for S2 Jack Socket Connectors, Red | Distrelec |
Nut, 6.35Mm Jack Connector, Nylon | Newark Electronics |
NUT, #7-16 UNF, S2 JACK, RED | element14 |
Where can I find additional details, specifications and documents for a CL1416?
Additional datasheets, footprints and schematics for CL1416 are listed on our Part Details page. You can also find images and similar parts to CL1416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL1416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL1416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL1416 fall under?
The CL1416 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CL1416 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL1416 you can contact the distributor directly for product support, shipping queries etc.
Is the CL1416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL1416 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Distrelec, Newark Electronics and element14 have stock available or on a lead time for CL1416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL1416 often in real-time on the comparison pages.
What if I can't find stock of CL1416?
You can fill out our help required form which you can use to request a quote for CL1416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.