CL-110A Sensors by Amphenol

ICL 10 , 3.2A Max Steady State Current, kinked leads / Bulk

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.76

Distributor Stock
Logo for Farnell
Farnell
from US$0.94
773
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.28
773
in stock
Buy Now
Logo for element14
element14
from US$0.89
773
in stock
Buy Now
Logo for Avnet America
Avnet America
-
6,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.35
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.76
-
Buy Now

Alternative Descriptions

Ntc Thermistors, 10.16Mm, 10 Ohm, 3.2A Rohs Compliant: Yes |Amphenol Advanced Sensors CL-110A | Newark Electronics
NTC THERMISTORS, 10.16MM, 10 OHM, 3.2A | element14
Thermistor NTC 10 Ohm 25% 2-Pin Radial Bulk | Avnet America
ICL 10-Ohm, 3.2A Max Steady State Current, kinked leads | Amphenol Advanced Sensors CL-110A | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CL-110A?

Additional datasheets, footprints and schematics for CL-110A are listed on our Part Details page. You can also find images and similar parts to CL-110A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CL-110A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL-110A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CL-110A fall under?

The CL-110A is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to CL-110A when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CL-110A you can contact the distributor directly for product support, shipping queries etc.

Is the CL-110A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CL-110A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CL-110A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CL-110A often in real-time on the comparison pages.

What if I can't find stock of CL-110A?

You can fill out our help required form which you can use to request a quote for CL-110A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay