| Status: | Unknown |
|---|---|
| Series: | CL Series |
| RoHS: | Compliant |
Prices starting from US$0.0124
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.0142
|
3,452,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0128
|
1,836,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0124
|
608,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.0149
|
200,000
in stock
|
Buy Now |
|
Ozdisan
from US$0.0197
|
47,790
in stock
|
Buy Now |
|
TME
from US$0.0155
|
39,971
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0300
|
19,852
in stock
|
Buy Now |
|
TTI Asia
from US$0.0159
|
8,000
in stock
|
Buy Now |
|
Avnet Abacus
-
|
5,408,000
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 4.7µF |
|---|---|
| Voltage Rating | 6.3V |
| Ceramic Capacitor Case | 0603 [1608 Metric] |
| Capacitance Tolerance | ± 10% |
| Dielectric Characteristic | X7R |
| Product Range | CL Series |
| Operating Temperature Min | -55°C |
| RoHS Compliant | Yes |
| CL10 Series 4.7 uF 6.3 V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
| KC 4,7µF 0603 10% 6,3V X7R | Rutronik |
| SMD Multilayer Ceramic Capacitor, 4.7 ?F, 6.3 V, 0603 [1608 Metric], ? 10%, X7R | Avnet America |
| 4.7UF 6.3V 10% 0603 | TTI Europe |
| Capacitor: ceramic | TME |
| Cap, 4.7Uf, 6.3V, Mlcc, 0603 | Newark Electronics |
| 4.7UF 6.3V 10% 0603 | TTI Asia |
| SMD Multilayer Ceramic Capacitor, 4.7 �F, 6.3 V, 0603 [1608 Metric], � 10%, X7R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL10B475KQ8NQNC?
Additional datasheets, footprints and schematics for CL10B475KQ8NQNC are listed on our Part Details page. You can also find images and similar parts to CL10B475KQ8NQNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10B475KQ8NQNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10B475KQ8NQNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10B475KQ8NQNC fall under?
The CL10B475KQ8NQNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10B475KQ8NQNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10B475KQ8NQNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10B475KQ8NQNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10B475KQ8NQNC have stock available?
Authorised distributors including Future Electronics, Rutronik, Avnet America, TTI Europe and Ozdisan have stock available or on a lead time for CL10B475KQ8NQNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10B475KQ8NQNC often in real-time on the comparison pages.
What if I can't find stock of CL10B475KQ8NQNC?
You can fill out our help required form which you can use to request a quote for CL10B475KQ8NQNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.