Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0041
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0081
|
80,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0094
|
2,216,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0041
|
1,320,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0054
|
960,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0045
|
83,691
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0070
|
36,363
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.0068
|
11,000
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0114
|
8,586
in stock
|
Buy Now |
![]() |
element14
from US$0.0116
|
8,446
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0042
|
196
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0395
|
4
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
1,432,000
in stock
|
Buy Now |
![]() |
Lake-View Electronics
-
|
3,475
in stock
|
Buy Now |
![]() |
Conrad
from US$0.0088
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
.22UF 25V 10% 0603 | TTI Europe |
KC 220nF 0603 10% 25V X7R | Rutronik |
CL10 Series 0.22 uF 25 V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | TME |
Ceramic cap 0603 X7R 25V 220nF (Reel) | RS |
Cap, 0.22Uf, 25V, Mlcc, 0603 | Newark Electronics |
SMD MLC Capacitor 220nF 25V X7R 0603 | Schukat Electronic |
Samsung Keramik-Kondensator SMD 220 nF 10 % (L x B x H) 1.6 x 0.8 x 0.9 mm 1 St. | Conrad |
.22UF 25V 10% 0603 | TTI Asia |
Where can I find additional details, specifications and documents for a CL10B224KA8NNNC?
Additional datasheets, footprints and schematics for CL10B224KA8NNNC are listed on our Part Details page. You can also find images and similar parts to CL10B224KA8NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10B224KA8NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10B224KA8NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10B224KA8NNNC fall under?
The CL10B224KA8NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10B224KA8NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10B224KA8NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10B224KA8NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10B224KA8NNNC have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, TME and RS have stock available or on a lead time for CL10B224KA8NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10B224KA8NNNC often in real-time on the comparison pages.
What if I can't find stock of CL10B224KA8NNNC?
You can fill out our help required form which you can use to request a quote for CL10B224KA8NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.