Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0021
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.0097
|
56,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0021
|
23,244,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0048
|
6,608,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0125
|
2,472,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0038
|
97,971
in stock
|
Buy Now |
![]() |
Micros
from US$0.0052
|
82,517
in stock
|
Buy Now |
![]() |
element14
from US$0.0076
|
52,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0050
|
12,000
in stock
|
Buy Now |
![]() |
Conrad
from US$0.0104
|
7,600
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0041
|
234
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
5,424,000
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$0.0044
|
-
|
Buy Now |
![]() |
Schukat Electronic
from US$0.0073
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CL10 Series 4.7 uF 10 V ±10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 4,7µF 0603 10% 10V X5R | Rutronik |
4.7UF 10V 10% 0603 | TTI Europe |
Capacitor: ceramic | TME |
Multilayer ceramic chip capacitor | Micros |
Cap, 4.7Uf, 10V, Mlcc, 0603 | Newark Electronics |
Samsung Keramik-Kondensator SMD 4.7 µF 10 % (L x B x H) 1.6 x 0.8 x 0.9 mm 1 St. | Conrad |
Multilayer Ceramic Capacitor, 4.7 uF, 10 V, ? 10%, X5R, 0603 [1608 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 4.7 uF, 10 V, � 10%, X5R, 0603 [1608 Metric] | Avnet Abacus |
SMD MLC Capacitor 4,7uF 10V X5R 0603 | Schukat Electronic |
4.7UF 10V 10% 0603 | TTI Asia |
Where can I find additional details, specifications and documents for a CL10A475KP8NNNC?
Additional datasheets, footprints and schematics for CL10A475KP8NNNC are listed on our Part Details page. You can also find images and similar parts to CL10A475KP8NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10A475KP8NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10A475KP8NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10A475KP8NNNC fall under?
The CL10A475KP8NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10A475KP8NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10A475KP8NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10A475KP8NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10A475KP8NNNC have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, TME and Micros have stock available or on a lead time for CL10A475KP8NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10A475KP8NNNC often in real-time on the comparison pages.
What if I can't find stock of CL10A475KP8NNNC?
You can fill out our help required form which you can use to request a quote for CL10A475KP8NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.