Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0014
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0053
|
16,715
in stock
|
Buy Now | |
Rutronik
from US$0.0015
|
6,400,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0025
|
1,680,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0023
|
1,040,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0025
|
31,800
in stock
|
Buy Now | |
element14
from US$0.0074
|
16,615
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,890,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
-
|
Buy Now | |
Avnet America
from US$0.0026
|
-
|
Buy Now | |
Avnet Asia
from US$0.0014
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0020
|
-
|
Buy Now |
Capacitance | 220pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KC 220pF 0402 5% 50V NP0 | Rutronik |
CL05 Series 220 pF 50 V â–’5 % Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
220PF 50V 5% 0402 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 220 pF, 50 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Cap, 220Pf, 50V, Mlcc, 0402 | Newark Electronics |
Multilayer Ceramic Capacitor, 220 pF, 50 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
SMD MLC Capacitor 220pF 50V COG 0402 | Schukat Electronic |
Where can I find additional details, specifications and documents for a CL05C221JB5NNNC?
Additional datasheets, footprints and schematics for CL05C221JB5NNNC are listed on our Part Details page. You can also find images and similar parts to CL05C221JB5NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL05C221JB5NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL05C221JB5NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL05C221JB5NNNC fall under?
The CL05C221JB5NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL05C221JB5NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL05C221JB5NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL05C221JB5NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL05C221JB5NNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for CL05C221JB5NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL05C221JB5NNNC often in real-time on the comparison pages.
What if I can't find stock of CL05C221JB5NNNC?
You can fill out our help required form which you can use to request a quote for CL05C221JB5NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.