Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0043
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0183
|
397
in stock
|
Buy Now | |
Avnet America
from US$0.0043
|
4,120,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0043
|
1,680,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0043
|
50,000
in stock
|
Buy Now | |
Rutronik
from US$0.0044
|
40,000
in stock
|
Buy Now | |
RS
from US$0.0100
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0056
|
16,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
10,277
in stock
|
Buy Now | |
element14
from US$0.0140
|
10,277
in stock
|
Buy Now | |
Avnet Abacus
-
|
80,000
in stock
|
Buy Now |
Capacitance | 22pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CL Series |
RoHS Compliant | Yes |
Multilayer Ceramic Capacitor, 22 pF, 50 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
CL05 Series 22 pF 50 V â–’5 % Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
22PF 50V 5% 0402 | TTI Europe |
KC 22pF 0402 5% 50V NP0 AECQ | Rutronik |
MLCC - SMD/SMT 22pF+/-5% 50V C0G 10 0402 | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0402 | Newark Electronics |
Multilayer Ceramic Capacitor, 22 pF, 50 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL05C220JB51PNC?
Additional datasheets, footprints and schematics for CL05C220JB51PNC are listed on our Part Details page. You can also find images and similar parts to CL05C220JB51PNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL05C220JB51PNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL05C220JB51PNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL05C220JB51PNC fall under?
The CL05C220JB51PNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL05C220JB51PNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL05C220JB51PNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL05C220JB51PNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL05C220JB51PNC have stock available?
Authorised distributors including Avnet America, Future Electronics, TTI Europe, Rutronik and RS have stock available or on a lead time for CL05C220JB51PNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL05C220JB51PNC often in real-time on the comparison pages.
What if I can't find stock of CL05C220JB51PNC?
You can fill out our help required form which you can use to request a quote for CL05C220JB51PNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.