Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0007
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0039
|
570
in stock
|
Buy Now | |
Rutronik
from US$0.0012
|
12,220,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0016
|
2,960,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0015
|
60,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
20,641
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0016
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0051
|
370
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,460,000
in stock
|
Buy Now | |
Avnet America
from US$0.0021
|
-
|
Buy Now | |
Avnet Asia
from US$0.0007
|
-
|
Buy Now | |
TTI Europe
from US$0.0017
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KC 100nF 0402 10% 10V X7R | Rutronik |
CL05 Series 0.1 uF 10 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 0.1Uf, 10V, Mlcc, 0402 | Newark Electronics |
SMD MLC Capacitor 100nF 10V X7R 0402 | Schukat Electronic |
Multilayer Ceramic Capacitor, 0.1 uF, 10 V, � 10%, X7R, 0402 [1005 Metric] | Avnet Abacus |
Multilayer Ceramic Capacitor, 0.1 uF, 10 V, ± 10%, X7R, 0402 [1005 Metric] | Avnet America |
.1UF 10V 10% 0402 | TTI Europe |
Where can I find additional details, specifications and documents for a CL05B104KP5NNNC?
Additional datasheets, footprints and schematics for CL05B104KP5NNNC are listed on our Part Details page. You can also find images and similar parts to CL05B104KP5NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL05B104KP5NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL05B104KP5NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL05B104KP5NNNC fall under?
The CL05B104KP5NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL05B104KP5NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL05B104KP5NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL05B104KP5NNNC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL05B104KP5NNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and Schukat Electronic have stock available or on a lead time for CL05B104KP5NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL05B104KP5NNNC often in real-time on the comparison pages.
What if I can't find stock of CL05B104KP5NNNC?
You can fill out our help required form which you can use to request a quote for CL05B104KP5NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.