Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0033
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0055
|
100,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0040
|
90,000
in stock
|
Buy Now | |
element14
from US$0.0044
|
90,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0064
|
9,600
in stock
|
Buy Now | |
Avnet America
-
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0033
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
RoHS Compliant | Yes |
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.1 uF, 16 V, ± 10%, X7R, 0402 [1005 Metric] | Avnet America |
CAP CER 0.1UF 16V X7R 0402 | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 16 V, � 10%, X7R, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL05B104KO54PNC?
Additional datasheets, footprints and schematics for CL05B104KO54PNC are listed on our Part Details page. You can also find images and similar parts to CL05B104KO54PNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL05B104KO54PNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL05B104KO54PNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL05B104KO54PNC fall under?
The CL05B104KO54PNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL05B104KO54PNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL05B104KO54PNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL05B104KO54PNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL05B104KO54PNC have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for CL05B104KO54PNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL05B104KO54PNC often in real-time on the comparison pages.
What if I can't find stock of CL05B104KO54PNC?
You can fill out our help required form which you can use to request a quote for CL05B104KO54PNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.