Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0070
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.07
|
40,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0070
|
19,430,000
in stock
|
Buy Now |
![]() |
TME
from US$0.07
|
230,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.05
|
120,000
in stock
|
Buy Now |
![]() |
element14
from US$0.07
|
40,000
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$0.0076
|
-
|
Buy Now |
![]() |
Conrad
from US$0.14
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CL03 Series 0201 2.2 uF 10 V ±20% Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | TME |
Cap, 2.2Uf, 10V, Mlcc, 0201 | Newark Electronics |
SMD Multilayer Ceramic Capacitor, 2.2 ?F, 10 V, 0201 [0603 Metric], ? 20%, X5R | Avnet Asia |
Samsung Keramik-Kondensator SMD 2.2 µF 20 % (L x B x H) 0.6 x 0.3 x 0.33 mm 1 St. | Conrad |
SMD Multilayer Ceramic Capacitor, 2.2 �F, 10 V, 0201 [0603 Metric], � 20%, X5R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL03A225MP3CRNC?
Additional datasheets, footprints and schematics for CL03A225MP3CRNC are listed on our Part Details page. You can also find images and similar parts to CL03A225MP3CRNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL03A225MP3CRNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL03A225MP3CRNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL03A225MP3CRNC fall under?
The CL03A225MP3CRNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL03A225MP3CRNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL03A225MP3CRNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL03A225MP3CRNC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL03A225MP3CRNC have stock available?
Authorised distributors including Future Electronics, TME, Newark Electronics, element14 and Farnell have stock available or on a lead time for CL03A225MP3CRNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL03A225MP3CRNC often in real-time on the comparison pages.
What if I can't find stock of CL03A225MP3CRNC?
You can fill out our help required form which you can use to request a quote for CL03A225MP3CRNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.