Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | - |
Silicon Family Name | Kintex UltraScale |
Core Architecture | FPGA |
Core Sub-Architecture | - |
Silicon Core Number | XCKU040-2FFVA1156E |
Kit Contents | Eval Board XCKU040-2FFVA1156E SuperClock-2 2xUSB Cable Vivado Design Suite Samtec BullsEye Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CK-U1-KCU1250-G?
Additional datasheets, footprints and schematics for CK-U1-KCU1250-G are listed on our Part Details page. You can also find images and similar parts to CK-U1-KCU1250-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK-U1-KCU1250-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK-U1-KCU1250-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK-U1-KCU1250-G fall under?
The CK-U1-KCU1250-G is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to CK-U1-KCU1250-G when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK-U1-KCU1250-G you can contact the distributor directly for product support, shipping queries etc.
Is the CK-U1-KCU1250-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK-U1-KCU1250-G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CK-U1-KCU1250-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK-U1-KCU1250-G often in real-time on the comparison pages.
What if I can't find stock of CK-U1-KCU1250-G?
You can fill out our help required form which you can use to request a quote for CK-U1-KCU1250-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.