Status: | Unknown |
---|---|
Series: | CKSR Series |
RoHS: | Unknown |
Sensor Output | Voltage |
---|---|
Supply Voltage DC Min | 4.75V |
Supply Voltage DC Max | 5.25V |
Current Measuring Range DC | -51A to 51A |
Current Measuring Range AC | -51A to 51A |
Response Time | 0.3µs |
Accuracy % | 0.8% |
Product Range | CKSR Series |
SVHC | No SVHC (15-Jan-2018) |
Supply Voltage Range DC | 4.75V to 5.25V |
Current Transducer, 15A, 5V | Newark Electronics |
CURRENT TRANSDUCER, 15A, 5V | element14 |
Current Transducer 15A, Low Drift +5V Vs | RS |
CURRENT TRANSDUCER, IPN = 15, MECHANICAL MOUNT = PCB | Sager |
Where can I find additional details, specifications and documents for a CKSR 15-NP?
Additional datasheets, footprints and schematics for CKSR 15-NP are listed on our Part Details page. You can also find images and similar parts to CKSR 15-NP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKSR 15-NP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKSR 15-NP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKSR 15-NP fall under?
The CKSR 15-NP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CKSR 15-NP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKSR 15-NP you can contact the distributor directly for product support, shipping queries etc.
Is the CKSR 15-NP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKSR 15-NP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Sager have stock available or on a lead time for CKSR 15-NP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKSR 15-NP often in real-time on the comparison pages.
What if I can't find stock of CKSR 15-NP?
You can fill out our help required form which you can use to request a quote for CKSR 15-NP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.