CKRD4810-10 Kits & Assortments - Miscellaneous by Crydom

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$82.65

Distributor Stock
Logo for Newark
Newark
from US$132.24
4
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$131.99
4
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$141.00
4
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$85.80
-
Buy Now
Logo for Sager
Sager
from US$82.65
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M HL066HD4.3

Alternative Descriptions

Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl066Hd4.3 |Sensata/crydom CKRD4810-10 | Newark Electronics
SSR Relay DIN Rail Mount 22.5mm 530VAC/10A 4-3 | Rapid Electronics
SSR D RAIL MOUNT 22.5MM 530VAC | TTI Europe
Solid State Relays - Industrial Mount DIN SSR 530VAC/10A , 4.5-32VDC In,RN | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CKRD4810-10?

Additional datasheets, footprints and schematics for CKRD4810-10 are listed on our Part Details page. You can also find images and similar parts to CKRD4810-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CKRD4810-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKRD4810-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CKRD4810-10 fall under?

The CKRD4810-10 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CKRD4810-10 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CKRD4810-10 you can contact the distributor directly for product support, shipping queries etc.

Is the CKRD4810-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CKRD4810-10 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TTI Europe and Sager have stock available or on a lead time for CKRD4810-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CKRD4810-10 often in real-time on the comparison pages.

What if I can't find stock of CKRD4810-10?

You can fill out our help required form which you can use to request a quote for CKRD4810-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay