Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$38.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$77.55
|
No stock
|
Buy Now | |
RS Americas
from US$98.95
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$126.22
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$107.71
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$143.00
|
3
in stock
|
Buy Now | |
TTI Europe
from US$57.81
|
-
|
Buy Now | |
Sager
from US$80.23
|
-
|
Buy Now | |
Farnell
from US$38.45
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M | HL066HD4.3 |
---|---|
RoHS Compliant | Yes |
Relay, 48 to 530 V (RMS), Solid State, 10 A (Max.) A, 1200 Vpeak, 120 A (Max.) | Sensata - Crydom CKRD4810 | RS Americas |
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl066Hd4.3 Rohs Compliant: Yes |Sensata/crydom CKRD4810 | Newark Electronics |
SSR Relay DIN Rail Mount 22.5mm 530VAC/10A 4-3 | Rapid Electronics |
Solid state relay,10A 48-530V 4-32V i/p | RS |
SSR D RAIL MOUNT 22.5MM 530VAC | TTI Europe |
Solid State Relays - Industrial Mount DIN SSR 530VAC/10A 4.5-32VDC In,ZC | Sager |
SSR 530VAC/10A, 4.5-32VDC IN,ZC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CKRD4810?
Additional datasheets, footprints and schematics for CKRD4810 are listed on our Part Details page. You can also find images and similar parts to CKRD4810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKRD4810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKRD4810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKRD4810 fall under?
The CKRD4810 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to CKRD4810 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKRD4810 you can contact the distributor directly for product support, shipping queries etc.
Is the CKRD4810 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CKRD4810 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for CKRD4810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKRD4810 often in real-time on the comparison pages.
What if I can't find stock of CKRD4810?
You can fill out our help required form which you can use to request a quote for CKRD4810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.