CKRB2430-10 Kits & Assortments - Miscellaneous by Crydom

SSR Relay DIN Rail Mount 225mm 280VAC30A 90-140VA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$87.16

Distributor Stock
Logo for Newark
Newark
from US$125.73
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$87.16
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Din Rail Mount 22.5Mm, 280Vac/30A, 90-140Vac In, Instantaneous |Sensata/crydom CKRB2430-10 | Newark Electronics
SSR D RAIL MOUNT 22.5MM 280VAC | TTI Europe
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CKRB2430-10?

Additional datasheets, footprints and schematics for CKRB2430-10 are listed on our Part Details page. You can also find images and similar parts to CKRB2430-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CKRB2430-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKRB2430-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CKRB2430-10 fall under?

The CKRB2430-10 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CKRB2430-10 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CKRB2430-10 you can contact the distributor directly for product support, shipping queries etc.

Is the CKRB2430-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CKRB2430-10 have stock available?

Authorised distributors including Newark Electronics, TTI Europe and Relay Specialties have stock available or on a lead time for CKRB2430-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CKRB2430-10 often in real-time on the comparison pages.

What if I can't find stock of CKRB2430-10?

You can fill out our help required form which you can use to request a quote for CKRB2430-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay