CKRA6030 Kits & Assortments - Miscellaneous by Crydom

SSR Relay DIN Rail Mount 225mm 660VAC30A 110-280V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$108.27

Distributor Stock
Logo for Newark
Newark
from US$225.83
12
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$112.03
12
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$187.00
12
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$108.27
-
Buy Now
Logo for Sager
Sager
from US$115.03
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Din Rail Mount 22.5Mm, 660Vac/30A, 110 |Sensata/crydom CKRA6030 | Newark Electronics
SSR Relay DIN Rail Mount 22.5mm 660VAC/30A 110 | Rapid Electronics
SSR D RAIL MOUNT 22.5MM 660VAC | TTI Europe
Solid State Relays - Industrial Mount DIN SSR 660VAC/30A , 90-280VAC In,ZC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CKRA6030?

Additional datasheets, footprints and schematics for CKRA6030 are listed on our Part Details page. You can also find images and similar parts to CKRA6030 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CKRA6030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKRA6030 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CKRA6030 fall under?

The CKRA6030 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CKRA6030 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CKRA6030 you can contact the distributor directly for product support, shipping queries etc.

Is the CKRA6030 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CKRA6030 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TTI Europe and Sager have stock available or on a lead time for CKRA6030.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CKRA6030 often in real-time on the comparison pages.

What if I can't find stock of CKRA6030?

You can fill out our help required form which you can use to request a quote for CKRA6030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay