CKRA4830-10 Kits & Assortments - Miscellaneous by Crydom

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$41.41

Distributor Stock
Logo for RS
RS
from US$82.10
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$127.14
57
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$102.92
57
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$76.29
-
Buy Now
Logo for Farnell
Farnell
from US$41.41
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M HL066HD4.3

Alternative Descriptions

Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl066Hd4.3 |Sensata/crydom CKRA4830-10 | Newark Electronics
SSR Relay DIN Rail Mount 22.5mm 530VAC/30A 110 | Rapid Electronics
Solid State Relay 530Vac/30A, 90-280Vac | RS
SSR D RAIL MOUNT 22.5MM 530VAC | TTI Europe
SSR 530VAC/30A, 90-280VAC IN,RN | Farnell
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CKRA4830-10?

Additional datasheets, footprints and schematics for CKRA4830-10 are listed on our Part Details page. You can also find images and similar parts to CKRA4830-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CKRA4830-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKRA4830-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CKRA4830-10 fall under?

The CKRA4830-10 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CKRA4830-10 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CKRA4830-10 you can contact the distributor directly for product support, shipping queries etc.

Is the CKRA4830-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CKRA4830-10 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, RS, TTI Europe and Farnell have stock available or on a lead time for CKRA4830-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CKRA4830-10 often in real-time on the comparison pages.

What if I can't find stock of CKRA4830-10?

You can fill out our help required form which you can use to request a quote for CKRA4830-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay