Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$89.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$110.43
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$89.40
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$105.00
|
27
in stock
|
Buy Now | |
RS Americas
from US$113.35
|
20
in stock
|
Buy Now | |
TTI Europe
from US$89.26
|
-
|
Buy Now | |
Sager
from US$91.91
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M | HL066HD4.3 |
---|
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl066Hd4.3 |Sensata/crydom CKRA4820 | Newark Electronics |
SSR Relay DIN Rail Mount 22.5mm 530VAC/20A 110 | Rapid Electronics |
DIN SSR 530VAC/20A, 90-280VAC In, ZC | Sensata - Crydom CKRA4820 | RS Americas |
SSR D RAIL MOUNT 22.5MM 530VAC | TTI Europe |
Solid State Relays - Industrial Mount DIN SSR 530VAC/20A 90-280VAC In,ZC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CKRA4820?
Additional datasheets, footprints and schematics for CKRA4820 are listed on our Part Details page. You can also find images and similar parts to CKRA4820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKRA4820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKRA4820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKRA4820 fall under?
The CKRA4820 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to CKRA4820 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKRA4820 you can contact the distributor directly for product support, shipping queries etc.
Is the CKRA4820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKRA4820 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for CKRA4820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKRA4820 often in real-time on the comparison pages.
What if I can't find stock of CKRA4820?
You can fill out our help required form which you can use to request a quote for CKRA4820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.