Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$67.70
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$110.14
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$87.65
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$105.00
|
19
in stock
|
Buy Now | |
TTI Europe
from US$64.98
|
-
|
Buy Now | |
Sager
from US$90.16
|
-
|
Buy Now | |
Farnell
from US$38.25
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 30A |
Operating Voltage Max | 280Vrms |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 24Vrms |
Control Voltage Min | 90VAC |
Control Voltage Max | 280VAC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Blocking voltage | 600V |
Control Current Min | 0mA |
Control Current Typ | 4mA |
Control Voltage AC Max | 280VAC |
Control Voltage AC Min | 90VAC |
Control Voltage Range | 90V AC to 280V AC |
Control Voltage Type | AC |
Operating Voltage Range | 24Vrms to 280Vrms |
Output Type | SCR |
Peak Surge Current | 1.2kA |
Rate of Voltage Change dv / dt | 500V/µs |
Surge Current | 1200A |
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl066Hd4.3 |Sensata/crydom CKRA2430-10 | Newark Electronics |
SSR Relay DIN Rail Mount 22.5mm 280VAC/30A 110 | Rapid Electronics |
Solid State Relay 280Vac/30A, 90-280Vac | RS |
SSR D RAIL MOUNT 22.5MM 280VAC | TTI Europe |
Solid State Relays - Industrial Mount DIN SSR 280VAC/30A , 90-280VAC In,RN | Sager |
SSR 280VAC/30A, 90-280VAC IN,RN | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CKRA2430-10?
Additional datasheets, footprints and schematics for CKRA2430-10 are listed on our Part Details page. You can also find images and similar parts to CKRA2430-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKRA2430-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKRA2430-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKRA2430-10 fall under?
The CKRA2430-10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CKRA2430-10 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKRA2430-10 you can contact the distributor directly for product support, shipping queries etc.
Is the CKRA2430-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKRA2430-10 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and TTI Europe have stock available or on a lead time for CKRA2430-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKRA2430-10 often in real-time on the comparison pages.
What if I can't find stock of CKRA2430-10?
You can fill out our help required form which you can use to request a quote for CKRA2430-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.