CKRA2420E Kits & Assortments - Miscellaneous by Crydom

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$76.77

Distributor Stock
Logo for Newark
Newark
from US$120.71
1
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$95.51
1
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$76.77
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M HL066HD4.3

Alternative Descriptions

Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl066Hd4.3 |Sensata/crydom CKRA2420E | Newark Electronics
SSR Relay DIN Rail Mount 22.5mm 280VAC/20A 18- | Rapid Electronics
SSR D RAIL MOUNT 22.5MM 280VAC | TTI Europe
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CKRA2420E?

Additional datasheets, footprints and schematics for CKRA2420E are listed on our Part Details page. You can also find images and similar parts to CKRA2420E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CKRA2420E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKRA2420E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CKRA2420E fall under?

The CKRA2420E is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CKRA2420E when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CKRA2420E you can contact the distributor directly for product support, shipping queries etc.

Is the CKRA2420E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CKRA2420E have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, TTI Europe and Relay Specialties have stock available or on a lead time for CKRA2420E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CKRA2420E often in real-time on the comparison pages.

What if I can't find stock of CKRA2420E?

You can fill out our help required form which you can use to request a quote for CKRA2420E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay