Status: | Unknown |
---|---|
Series: | CK Series |
RoHS: | Unknown |
Switch Operation | - |
---|---|
Contact Configuration | SP3T |
Product Range | CK Series |
No. of Switch Positions | 3 Position |
Switch Terminals | Solder |
Contact Current Max | 150mA |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Angle of Throw | 90° |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Flat |
Actuator Type | Flat |
Contact Current AC Max | 150mA |
Contact Current DC Max | 150mA |
Contact Resistance | 20mohm |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
Full Angle | 180° |
Indexing Angle | 90° |
Insulation Resistance Voltage | 500VDC |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 10000 |
No. of Positions | 3Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Panel Thickness Max | 3mm |
Panel Thickness Min | 0.5mm |
Proof Voltage | 1.5kV |
Keyswitch, 1Pole, 3Pos, 180Deg, Random | Newark Electronics |
KEYSWITCH, 1POLE, 3POS, 180DEG, RANDOM | element14 |
Where can I find additional details, specifications and documents for a CKL6014?
Additional datasheets, footprints and schematics for CKL6014 are listed on our Part Details page. You can also find images and similar parts to CKL6014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKL6014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKL6014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKL6014 fall under?
The CKL6014 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CKL6014 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKL6014 you can contact the distributor directly for product support, shipping queries etc.
Is the CKL6014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKL6014 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CKL6014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKL6014 often in real-time on the comparison pages.
What if I can't find stock of CKL6014?
You can fill out our help required form which you can use to request a quote for CKL6014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.