Status: | Unknown |
---|---|
Series: | MEGACAP CKG Series |
RoHS: | Compliant |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.23
|
897
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
27,010
in stock
|
Buy Now | |
element14
from US$2.00
|
19,000
in stock
|
Buy Now | |
Farnell
from US$1.89
|
19,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
15,616
in stock
|
Buy Now | |
Future Electronics
from US$1.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 2220 [5750 Metric] |
Product Range | MEGACAP CKG Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Stacking Height | 5mm |
RoHS Compliant | Yes |
Cap, 47Uf, 25V, Mlcc Stacked, 2220 | Newark Electronics |
CAP, 47UF, 25V, MLCC, 2220 | element14 |
CKG SMT 2-chip capacitor,X5R,25V,47uF | RS |
CKG Series 6 x 5 mm 47 uF 25 V â–’20 % Tolerance X5R Multilayer Ceramic Capacitor | Future Electronics |
Stacked Multilayer Ceramic Capacitor, 47 uF, 25 V, � 20%, X5R, 2220 [5750 Metric], 5 mm Stack Height | Avnet Abacus |
Where can I find additional details, specifications and documents for a CKG57NX5R1E476M500JH?
Additional datasheets, footprints and schematics for CKG57NX5R1E476M500JH are listed on our Part Details page. You can also find images and similar parts to CKG57NX5R1E476M500JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKG57NX5R1E476M500JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKG57NX5R1E476M500JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKG57NX5R1E476M500JH fall under?
The CKG57NX5R1E476M500JH is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Stacked Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CKG57NX5R1E476M500JH when available in the SMD Ceramic Multilayer MLCC Stacked Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKG57NX5R1E476M500JH you can contact the distributor directly for product support, shipping queries etc.
Is the CKG57NX5R1E476M500JH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CKG57NX5R1E476M500JH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for CKG57NX5R1E476M500JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKG57NX5R1E476M500JH often in real-time on the comparison pages.
What if I can't find stock of CKG57NX5R1E476M500JH?
You can fill out our help required form which you can use to request a quote for CKG57NX5R1E476M500JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.