CKCL44X7R1H102M085AA Capacitors by TDK

CAP 1000PF 50V 20% X7R 0805

Status: Unknown
Series: CKC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0415

Distributor Stock
Logo for Farnell
Farnell
from US$0.0415
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000pF
Capacitor Case Style 0805 [2012 Metric]
Voltage Rating 50V
No. of Elements 4 Element
Capacitor Terminals SMD
Product Range CKC Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Ceramic Capacitor Case 0805 [2012 Metric]
Dielectric Characteristic X7R

Alternative Descriptions

CAP, 1000PF, 50V, 20%, X7R, 0805 | Farnell
Cap, Array-4, 1000Pf, 50V, X7R, 0805 | Newark Electronics
Capacitor Array, 1000 pF, 50 V, � 20%, 4 Element, SMD, 0805 [2012 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CKCL44X7R1H102M085AA?

Additional datasheets, footprints and schematics for CKCL44X7R1H102M085AA are listed on our Part Details page. You can also find images and similar parts to CKCL44X7R1H102M085AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CKCL44X7R1H102M085AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKCL44X7R1H102M085AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CKCL44X7R1H102M085AA fall under?

The CKCL44X7R1H102M085AA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CKCL44X7R1H102M085AA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CKCL44X7R1H102M085AA you can contact the distributor directly for product support, shipping queries etc.

Is the CKCL44X7R1H102M085AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CKCL44X7R1H102M085AA have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for CKCL44X7R1H102M085AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CKCL44X7R1H102M085AA often in real-time on the comparison pages.

What if I can't find stock of CKCL44X7R1H102M085AA?

You can fill out our help required form which you can use to request a quote for CKCL44X7R1H102M085AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay