Status: | Unknown |
---|---|
Series: | KC-LINK &trade |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 3640 [9110 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | KC-LINK &trade |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 0.22Μf, 500V, 5%, C0G/Np0, 3640 | Newark Electronics |
CAP, 0.22µF, 500V, 5%, C0G/NP0, 3640 | element14 |
Multilayer Ceramic Capacitor, 0.22 uF, 500 V, � 5%, C0G (NP0), 3640 [9210 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CKC33C224JCGACTU?
Additional datasheets, footprints and schematics for CKC33C224JCGACTU are listed on our Part Details page. You can also find images and similar parts to CKC33C224JCGACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKC33C224JCGACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKC33C224JCGACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKC33C224JCGACTU fall under?
The CKC33C224JCGACTU is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CKC33C224JCGACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKC33C224JCGACTU you can contact the distributor directly for product support, shipping queries etc.
Is the CKC33C224JCGACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKC33C224JCGACTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CKC33C224JCGACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKC33C224JCGACTU often in real-time on the comparison pages.
What if I can't find stock of CKC33C224JCGACTU?
You can fill out our help required form which you can use to request a quote for CKC33C224JCGACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.