Status: | Unknown |
---|---|
Series: | CK15 Series, MIL-C-11015 |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | CK15 Series, MIL-C-11015 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | No |
Multilayer Ceramic Capacitor, 1 uF, 50 V, � 10%, BR, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a CK15BR105K?
Additional datasheets, footprints and schematics for CK15BR105K are listed on our Part Details page. You can also find images and similar parts to CK15BR105K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK15BR105K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK15BR105K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK15BR105K fall under?
The CK15BR105K is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK15BR105K when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK15BR105K you can contact the distributor directly for product support, shipping queries etc.
Is the CK15BR105K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK15BR105K have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for CK15BR105K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK15BR105K often in real-time on the comparison pages.
What if I can't find stock of CK15BR105K?
You can fill out our help required form which you can use to request a quote for CK15BR105K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.