Status: | Unknown |
---|---|
Series: | CK06 Series MIL-C-11015/19 |
RoHS: | Unknown |
Capacitance | 5600pF |
---|---|
Voltage Rating | 200V |
Product Range | CK06 Series MIL-C-11015/19 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap, 5600Pf, 200V, Mlcc, Radial | Newark Electronics |
CAP, 5600PF, 200V, MLCC, RADIAL | element14 |
Where can I find additional details, specifications and documents for a CK06BX562K?
Additional datasheets, footprints and schematics for CK06BX562K are listed on our Part Details page. You can also find images and similar parts to CK06BX562K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK06BX562K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK06BX562K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK06BX562K fall under?
The CK06BX562K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CK06BX562K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK06BX562K you can contact the distributor directly for product support, shipping queries etc.
Is the CK06BX562K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK06BX562K have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CK06BX562K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK06BX562K often in real-time on the comparison pages.
What if I can't find stock of CK06BX562K?
You can fill out our help required form which you can use to request a quote for CK06BX562K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.