Status: | Unknown |
---|---|
Series: | CK06 Series MIL-C-11015/19 |
RoHS: | Unknown |
Capacitance | 0.39µF |
---|---|
Voltage Rating | 50V |
Product Range | CK06 Series MIL-C-11015/19 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap Ceramic 0.39uF 50VDC X7R 10% RDL 5.08mm Bulk | Avnet America |
CAP, 0.39UF, 50V, MLCC, RADIAL | Farnell |
Status: | Unknown |
---|---|
Series: | CK06 Series |
RoHS: | Unknown |
Capacitance | 0.39µF |
---|---|
Voltage Rating | 50V |
Product Range | CK06 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a CK06BX394K?
Additional datasheets, footprints and schematics for CK06BX394K are listed on our Part Details page. You can also find images and similar parts to CK06BX394K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK06BX394K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK06BX394K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK06BX394K fall under?
The CK06BX394K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CK06BX394K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK06BX394K you can contact the distributor directly for product support, shipping queries etc.
Is the CK06BX394K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK06BX394K have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for CK06BX394K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK06BX394K often in real-time on the comparison pages.
What if I can't find stock of CK06BX394K?
You can fill out our help required form which you can use to request a quote for CK06BX394K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.