Status: | Unknown |
---|---|
Series: | CK06 Series MIL-C-11015/19 |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
970
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
1,408
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
970
in stock
|
Buy Now | |
element14
from US$1.99
|
970
in stock
|
Buy Now | |
RS Americas
from US$1.81
|
872
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
191
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 50V |
Product Range | CK06 Series MIL-C-11015/19 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor: ceramic | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | CK06 Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 50V |
Product Range | CK06 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.1mm |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | CK06 Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 50V |
Product Range | CK06 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CK Series 2.29 x 7.37 x 7.37 mm 220 nF 50V ▒10 % LS=5.08mm Radial Lead Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, Ck06 Series, 0.22 - F, - 10%, X7R, 50 V, Radial Leaded Rohs Compliant: No |Kyocera Avx CK06BX224K | Newark Electronics |
CAP, 0.22µF, 50V, 10%, X7R | element14 |
Capacitor, Ceramic, 220000 pF, 50 V, +/- 10%, CK06, +15, -25%, Radial Leaded | AVX CK06BX224K | RS Americas |
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a CK06BX224K?
Additional datasheets, footprints and schematics for CK06BX224K are listed on our Part Details page. You can also find images and similar parts to CK06BX224K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK06BX224K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK06BX224K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK06BX224K fall under?
The CK06BX224K is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK06BX224K when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK06BX224K you can contact the distributor directly for product support, shipping queries etc.
Is the CK06BX224K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK06BX224K have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CK06BX224K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK06BX224K often in real-time on the comparison pages.
What if I can't find stock of CK06BX224K?
You can fill out our help required form which you can use to request a quote for CK06BX224K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.