Status: | Unknown |
---|---|
Series: | CK06 Series MIL-C-11015/19 |
RoHS: | Unknown |
Capacitance | 1200pF |
---|---|
Voltage Rating | 200V |
Product Range | CK06 Series MIL-C-11015/19 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CAP, 1200PF, 200V, MLCC, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a CK06BX122K?
Additional datasheets, footprints and schematics for CK06BX122K are listed on our Part Details page. You can also find images and similar parts to CK06BX122K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK06BX122K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK06BX122K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK06BX122K fall under?
The CK06BX122K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CK06BX122K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK06BX122K you can contact the distributor directly for product support, shipping queries etc.
Is the CK06BX122K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK06BX122K have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CK06BX122K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK06BX122K often in real-time on the comparison pages.
What if I can't find stock of CK06BX122K?
You can fill out our help required form which you can use to request a quote for CK06BX122K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.