Status: | Unknown |
---|---|
Series: | CK05 Series MIL-C-11015/18 |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
16,725
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
16,725
in stock
|
Buy Now | |
element14
from US$1.06
|
16,725
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
48
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | CK05 Series MIL-C-11015/18 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Multilayer Ceramic Capacitor, Ck05 Series, 0.1 - F, - 10%, X7R, 50 V, Radial Leaded Rohs Compliant: No |Kyocera Avx CK05BX104K | Newark Electronics |
CAP, 0.1µF, 50V, 10%, X7R | element14 |
CK Series 2.29 x 4.83 x 4.83 mm 100 nF 50V ▒10 % LS=5.08mm Radial Lead Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Status: | Unknown |
---|---|
Series: | CK05 Series, MIL-C-11015/18 |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | CK05 Series, MIL-C-11015/18 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | No |
CERAMIC CAPACITOR - MULTILAYER | Richardson RFPD |
Where can I find additional details, specifications and documents for a CK05BX104K?
Additional datasheets, footprints and schematics for CK05BX104K are listed on our Part Details page. You can also find images and similar parts to CK05BX104K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK05BX104K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK05BX104K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK05BX104K fall under?
The CK05BX104K is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK05BX104K when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK05BX104K you can contact the distributor directly for product support, shipping queries etc.
Is the CK05BX104K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK05BX104K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CK05BX104K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK05BX104K often in real-time on the comparison pages.
What if I can't find stock of CK05BX104K?
You can fill out our help required form which you can use to request a quote for CK05BX104K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.