Status: | Unknown |
---|---|
Series: | CK05 Series MIL-C-11015/18 |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
210
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
16,498
in stock
|
Buy Now | |
element14
from US$0.58
|
16,498
in stock
|
Buy Now | |
Farnell
from US$0.58
|
16,498
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
936
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
543
in stock
|
Buy Now | |
RS Americas
from US$0.72
|
55
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.01µF |
---|---|
Voltage Rating | 100V |
Product Range | CK05 Series MIL-C-11015/18 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 10%, BX, Radial Leaded | Avnet Asia |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 10%, BX, Radial Leaded | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Climatic Category | 55/125/56 |
External Depth | 2.29mm |
External Length / Height | 4.83mm |
External Width | 4.83mm |
Height | 4.83mm |
Insulation Resistance | 100000Mohm |
Lead Diameter | 0.64mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Power Factor | 0.025 |
Proof Voltage | 250V |
Temperature Coeff. + | 15ppm/°C |
Temperature Coeff. - | -15ppm/°C |
Temperature Coefficient | ± 15ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 100V |
Multilayer Ceramic Capacitor, Ck05 Series, 0.01 - F, - 10%, X7R, 100 V, Radial Leaded Rohs Compliant: No |Kyocera Avx CK05BX103K | Newark Electronics |
CAP, 0.01µF, 100V, 10%, X7R | element14 |
CK Series 2.29 x 4.83 x 4.83 mm 10 nF 100V â–’10 % LS=5.08mm Radial Lead Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 10%, BX, Radial Leaded | Avnet America |
Capacitor radial MCLC MIL CK05 10nF | RS |
Capacitor, Ceramic, 100 WVDC, +/- 10, CK05, +15, -25%, Radial Leaded | AVX CK05BX103K | RS Americas |
Status: | Unknown |
---|---|
Series: | CK05 Series, MIL-C-11015/18 |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | CK05 Series, MIL-C-11015/18 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a CK05BX103K?
Additional datasheets, footprints and schematics for CK05BX103K are listed on our Part Details page. You can also find images and similar parts to CK05BX103K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK05BX103K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK05BX103K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK05BX103K fall under?
The CK05BX103K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CK05BX103K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK05BX103K you can contact the distributor directly for product support, shipping queries etc.
Is the CK05BX103K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK05BX103K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for CK05BX103K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK05BX103K often in real-time on the comparison pages.
What if I can't find stock of CK05BX103K?
You can fill out our help required form which you can use to request a quote for CK05BX103K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.