Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Stripping Capacity Metric | 4.521mm to 39.878mm |
---|---|
For Use With | Cables |
Colour | Black |
Depth | 0.18" |
Height | 2.1" |
Length | 6.6" |
Strip Length | 0.18" |
Strip-Off Length Min | 0.178" |
RoHS Compliant | NA |
Cable Stripper | Newark Electronics |
Where can I find additional details, specifications and documents for a CJS200?
Additional datasheets, footprints and schematics for CJS200 are listed on our Part Details page. You can also find images and similar parts to CJS200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJS200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJS200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJS200 fall under?
The CJS200 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Stripping Tools > Cable Strippers.
Can I view similar or alternative parts?
You can view similar parts to CJS200 when available in the Cable Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJS200 you can contact the distributor directly for product support, shipping queries etc.
Is the CJS200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJS200 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CJS200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJS200 often in real-time on the comparison pages.
What if I can't find stock of CJS200?
You can fill out our help required form which you can use to request a quote for CJS200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.