CJ30-50K10-E0123 Sensors by Pepperl & Fuchs

SENSOR, CAPACITIVE PROXIMITY, NPN/PNP, 30MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$202.39

Distributor Stock
Logo for RS
RS
from US$202.39
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$316.48
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Sensing Range Max 30mm
Sensor Output NPN / PNP
Supply Voltage DC Min 10V
Supply Voltage DC Max 30V
RoHS Compliant Yes

Alternative Descriptions

ER - Sensor | RS
Sensor, Capacitive Proximity, Npn/Pnp, 30Mm | Newark Electronics
Sensor, Capacitive Proximity, 50 mm Dia. | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CJ30-50K10-E0123?

Additional datasheets, footprints and schematics for CJ30-50K10-E0123 are listed on our Part Details page. You can also find images and similar parts to CJ30-50K10-E0123 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CJ30-50K10-E0123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ30-50K10-E0123 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CJ30-50K10-E0123 fall under?

The CJ30-50K10-E0123 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Capacitive Proximity Sensors.

Can I view similar or alternative parts?

You can view similar parts to CJ30-50K10-E0123 when available in the Capacitive Proximity Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CJ30-50K10-E0123 you can contact the distributor directly for product support, shipping queries etc.

Is the CJ30-50K10-E0123 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CJ30-50K10-E0123 have stock available?

Authorised distributors including RS Americas, RS, Newark Electronics and Carlton-Bates have stock available or on a lead time for CJ30-50K10-E0123.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CJ30-50K10-E0123 often in real-time on the comparison pages.

What if I can't find stock of CJ30-50K10-E0123?

You can fill out our help required form which you can use to request a quote for CJ30-50K10-E0123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay