Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,490.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,490.54
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,761.98
|
5
in stock
|
Buy Now | |
element14
from US$1,891.29
|
5
in stock
|
Buy Now | |
Farnell
from US$1,989.88
|
5
in stock
|
Buy Now | |
RS Americas
from US$1,785.84
|
2
in stock
|
Buy Now | |
Avnet America
from US$2,104.50
|
-
|
Buy Now | |
Sager
from US$2,415.00
|
-
|
Buy Now |
Plc, Ethernet/Ip, 10K Step, 32K Word | Newark Electronics |
CJ2M CPU EIP 10K Steps | Omron Automation CJ2M-CPU32 | RS Americas |
CPU, 10K steps program, 20K steps | RS |
PLC Controllers CJ2M CPU EIP 10K Steps | Sager |
Where can I find additional details, specifications and documents for a CJ2M-CPU32?
Additional datasheets, footprints and schematics for CJ2M-CPU32 are listed on our Part Details page. You can also find images and similar parts to CJ2M-CPU32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ2M-CPU32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ2M-CPU32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ2M-CPU32 fall under?
The CJ2M-CPU32 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Industrial Computing > Communications Switches.
Can I view similar or alternative parts?
You can view similar parts to CJ2M-CPU32 when available in the Communications Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ2M-CPU32 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ2M-CPU32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ2M-CPU32 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for CJ2M-CPU32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ2M-CPU32 often in real-time on the comparison pages.
What if I can't find stock of CJ2M-CPU32?
You can fill out our help required form which you can use to request a quote for CJ2M-CPU32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.