Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Sensing Range Max | 4mm |
---|---|
Thread Size - Metric | M12 |
Sensor Output | PNP |
Load Current RMS Max | 200mA |
Sensing Face Diameter | 12mm |
Sensing Range Min | 1mm |
Proximity Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a CJ 4-12GM-E2?
Additional datasheets, footprints and schematics for CJ 4-12GM-E2 are listed on our Part Details page. You can also find images and similar parts to CJ 4-12GM-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ 4-12GM-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ 4-12GM-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ 4-12GM-E2 fall under?
The CJ 4-12GM-E2 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Capacitive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to CJ 4-12GM-E2 when available in the Capacitive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ 4-12GM-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ 4-12GM-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ 4-12GM-E2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CJ 4-12GM-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ 4-12GM-E2 often in real-time on the comparison pages.
What if I can't find stock of CJ 4-12GM-E2?
You can fill out our help required form which you can use to request a quote for CJ 4-12GM-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.