Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.37
Distributor | Stock | ||
---|---|---|---|
Newark
from US$34.37
|
No stock
|
Buy Now |
Silicon Manufacturer | Wolfson Microelectronics |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM1176JZF-S |
Silicon Core Number | WM5102 WM8804 WM7220 |
Silicon Family Name | - |
For Use With | Raspberry Pi 1 Model A+ Raspberry Pi 1 Model B+ Raspberry Pi 2 Model B Raspberry Pi 3 Model B |
Kit Contents | Audio Card |
Product Range | - |
Features | Capable of Rendering HD Audio On-board DMIC Microphones Stereo Recording 3.5mm 4pole Jack SPDIF |
Hd Audio Card, Wm5102, Stereo, Rpi | Newark Electronics |
Where can I find additional details, specifications and documents for a CIRRUS LOGIC AUDIO CARD?
Additional datasheets, footprints and schematics for CIRRUS LOGIC AUDIO CARD are listed on our Part Details page. You can also find images and similar parts to CIRRUS LOGIC AUDIO CARD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIRRUS LOGIC AUDIO CARD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CIRRUS LOGIC AUDIO CARD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIRRUS LOGIC AUDIO CARD fall under?
The CIRRUS LOGIC AUDIO CARD is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CIRRUS LOGIC AUDIO CARD when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIRRUS LOGIC AUDIO CARD you can contact the distributor directly for product support, shipping queries etc.
Is the CIRRUS LOGIC AUDIO CARD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CIRRUS LOGIC AUDIO CARD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CIRRUS LOGIC AUDIO CARD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIRRUS LOGIC AUDIO CARD often in real-time on the comparison pages.
What if I can't find stock of CIRRUS LOGIC AUDIO CARD?
You can fill out our help required form which you can use to request a quote for CIRRUS LOGIC AUDIO CARD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.