Status: | Unknown |
---|---|
Series: | CIRH Series |
RoHS: | Unknown |
Product Range | CIRH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | - |
Contact Plating | Silver Plated Contacts |
Status: | Unknown |
---|---|
Series: | CIRH Series |
RoHS: | Compliant |
Product Range | CIRH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Silver Plated Contacts |
RoHS Compliant | Yes |
Circular Contact, Socket, 16Awg, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a CIRB16SKSKF80?
Additional datasheets, footprints and schematics for CIRB16SKSKF80 are listed on our Part Details page. You can also find images and similar parts to CIRB16SKSKF80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIRB16SKSKF80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CIRB16SKSKF80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIRB16SKSKF80 fall under?
The CIRB16SKSKF80 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to CIRB16SKSKF80 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIRB16SKSKF80 you can contact the distributor directly for product support, shipping queries etc.
Is the CIRB16SKSKF80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CIRB16SKSKF80 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CIRB16SKSKF80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIRB16SKSKF80 often in real-time on the comparison pages.
What if I can't find stock of CIRB16SKSKF80?
You can fill out our help required form which you can use to request a quote for CIRB16SKSKF80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.