Status: | Unknown |
---|---|
Series: | CIRH Series |
RoHS: | Unknown |
No distributors results available
Product Range | CIRH Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Status: | Unknown |
---|---|
Series: | CIRH Series |
RoHS: | Compliant |
Product Range | CIRH Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CIRB12KPKF80P3?
Additional datasheets, footprints and schematics for CIRB12KPKF80P3 are listed on our Part Details page. You can also find images and similar parts to CIRB12KPKF80P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIRB12KPKF80P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CIRB12KPKF80P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIRB12KPKF80P3 fall under?
The CIRB12KPKF80P3 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to CIRB12KPKF80P3 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIRB12KPKF80P3 you can contact the distributor directly for product support, shipping queries etc.
Is the CIRB12KPKF80P3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CIRB12KPKF80P3 have stock available?
There is no stock from authorised distributors for CIRB12KPKF80P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIRB12KPKF80P3 often in real-time on the comparison pages.
What if I can't find stock of CIRB12KPKF80P3?
You can fill out our help required form which you can use to request a quote for CIRB12KPKF80P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.